Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$120.64
Kit Contents | 6 RaySpools of LSTT Black Heat Shrink 2 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | RaySpool LSTT Heat Shrink Tubing Dispensing Kit |
Shrink Ratio | 2 |
Shrink Temperature | 65°C |
Shrink Tubing / Boot Colour | Black |
Shrink Tubing / Boot Material | PO (Polyolefin) |
RaySpool low shrink dispensing kit | RS |
Rayspool Kit, Low Shrink | Newark Electronics |
RAYSPOOL KIT, LOW SHRINK | element14 |
LSTT-R-KIT-1 | TTI Europe |
Where can I find additional details, specifications and documents for a LSTT-R-KIT-1?
Additional datasheets, footprints and schematics for LSTT-R-KIT-1 are listed on our Part Details page. You can also find images and similar parts to LSTT-R-KIT-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSTT-R-KIT-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTT-R-KIT-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSTT-R-KIT-1 fall under?
The LSTT-R-KIT-1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSTT-R-KIT-1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSTT-R-KIT-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LSTT-R-KIT-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSTT-R-KIT-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for LSTT-R-KIT-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSTT-R-KIT-1 often in real-time on the comparison pages.
What if I can't find stock of LSTT-R-KIT-1?
You can fill out our help required form which you can use to request a quote for LSTT-R-KIT-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.