Status: | Unknown |
---|---|
Series: | LSTD Series |
RoHS: | Compliant |
For Use With | Idec LW Series Oiltight Switches and Pilot Devices |
---|---|
Product Range | LSTD Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Lamp, Oiltight Switch/Pilot Device | Newark Electronics |
Light Unit Replacement Lamp, Red, LED, 240V AC 10mA | Carlton-Bates |
IDEC | Relay Specialties |
Where can I find additional details, specifications and documents for a LSTD-M4R?
Additional datasheets, footprints and schematics for LSTD-M4R are listed on our Part Details page. You can also find images and similar parts to LSTD-M4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSTD-M4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTD-M4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSTD-M4R fall under?
The LSTD-M4R is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to LSTD-M4R when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSTD-M4R you can contact the distributor directly for product support, shipping queries etc.
Is the LSTD-M4R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LSTD-M4R have stock available?
Authorised distributors including Newark Electronics, element14, Carlton-Bates, Relay Specialties and Farnell have stock available or on a lead time for LSTD-M4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSTD-M4R often in real-time on the comparison pages.
What if I can't find stock of LSTD-M4R?
You can fill out our help required form which you can use to request a quote for LSTD-M4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.