Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | HW Series Pilot Light Devices |
---|---|
Current Rating | 10mA |
Forward Current If | 10mA |
Forward Voltage | 120V |
LED Color | Blue |
Supply Voltage | 120V |
RoHS Compliant | Yes |
Lamp, TWTD Series, LED, 120V AC, Blue | IDEC Corporation LSTD-H2S | RS Americas |
Led Bulb, Blue | Newark Electronics |
Switch Lamp | Relay Specialties |
Where can I find additional details, specifications and documents for a LSTD-H2S?
Additional datasheets, footprints and schematics for LSTD-H2S are listed on our Part Details page. You can also find images and similar parts to LSTD-H2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSTD-H2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTD-H2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSTD-H2S fall under?
The LSTD-H2S is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to LSTD-H2S when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSTD-H2S you can contact the distributor directly for product support, shipping queries etc.
Is the LSTD-H2S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LSTD-H2S have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for LSTD-H2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSTD-H2S often in real-time on the comparison pages.
What if I can't find stock of LSTD-H2S?
You can fill out our help required form which you can use to request a quote for LSTD-H2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.