LSTD-H2R Switches, Relays & Solenoids by IDEC Corporation

LED BULB RED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.80

Distributor Stock
Logo for Farnell
Farnell
from US$13.97
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$10.80
49
in stock
Buy Now
Logo for element14
element14
from US$11.07
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$14.58
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

For Use With HW Series Pilot Light Devices
Product Range -
Colour Red
Current Rating 10mA
Forward Current If 10mA
Forward Voltage 120V
LED Color Red
Operating Temperature Max 50°C
Supply Voltage 120VAC

Alternative Descriptions

Light Unit Replacement Lamp, Red, LED, 120V AC 10mA | Carlton-Bates
IDEC LAMP | Relay Specialties
LED BULB, RED | Farnell
Led Bulb, Red | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LSTD-H2R?

Additional datasheets, footprints and schematics for LSTD-H2R are listed on our Part Details page. You can also find images and similar parts to LSTD-H2R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LSTD-H2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTD-H2R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LSTD-H2R fall under?

The LSTD-H2R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to LSTD-H2R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LSTD-H2R you can contact the distributor directly for product support, shipping queries etc.

Is the LSTD-H2R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LSTD-H2R have stock available?

Authorised distributors including Carlton-Bates, element14, Relay Specialties, Farnell and Newark Electronics have stock available or on a lead time for LSTD-H2R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LSTD-H2R often in real-time on the comparison pages.

What if I can't find stock of LSTD-H2R?

You can fill out our help required form which you can use to request a quote for LSTD-H2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay