Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | HW Series Pilot Light Devices |
---|---|
Product Range | - |
Colour | Amber |
Current Rating | 10mA |
Forward Current If | 10mA |
Forward Voltage | 120V |
LED Color | Amber |
Operating Temperature Max | 50°C |
Supply Voltage | 120VAC |
Led Bulb, Amber | Newark Electronics |
LED BULB, AMBER | Farnell |
Light Unit Replacement Lamp, Amber, LED, 120V AC 10mA | Carlton-Bates |
IDEC LAMP | Relay Specialties |
Where can I find additional details, specifications and documents for a LSTD-H2A?
Additional datasheets, footprints and schematics for LSTD-H2A are listed on our Part Details page. You can also find images and similar parts to LSTD-H2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSTD-H2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTD-H2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSTD-H2A fall under?
The LSTD-H2A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSTD-H2A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSTD-H2A you can contact the distributor directly for product support, shipping queries etc.
Is the LSTD-H2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSTD-H2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and Relay Specialties have stock available or on a lead time for LSTD-H2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSTD-H2A often in real-time on the comparison pages.
What if I can't find stock of LSTD-H2A?
You can fill out our help required form which you can use to request a quote for LSTD-H2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.