Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | HW Series Pilot Light Devices |
---|---|
Colour | Red |
Current Rating | 17mA |
Forward Current If | 17mA |
Forward Voltage | 6V |
LED Color | Red |
Operating Temperature Max | 50°C |
Operating Temperature Min | -25°C |
RoHS Compliant | Yes |
Lamp, LED, Replacement Bulb, IP65, Red, 6 V AC/DC, 50000 Hours | IDEC Corporation LSTD-6R | RS Americas |
Light Unit Replacement Lamp, Red, LED, 6V AC/DC 17mA | Carlton-Bates |
Led Bulb, Red | Newark Electronics |
Switch Lamp | Relay Specialties |
Where can I find additional details, specifications and documents for a LSTD-6R?
Additional datasheets, footprints and schematics for LSTD-6R are listed on our Part Details page. You can also find images and similar parts to LSTD-6R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSTD-6R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTD-6R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSTD-6R fall under?
The LSTD-6R is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to LSTD-6R when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSTD-6R you can contact the distributor directly for product support, shipping queries etc.
Is the LSTD-6R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LSTD-6R have stock available?
Authorised distributors including RS Americas, element14, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for LSTD-6R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSTD-6R often in real-time on the comparison pages.
What if I can't find stock of LSTD-6R?
You can fill out our help required form which you can use to request a quote for LSTD-6R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.