LSTD-6G Switches, Relays & Solenoids by IDEC Corporation

LED BULB GREEN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.28

Distributor Stock
Logo for Farnell
Farnell
from US$6.28
No stock
Buy Now
Logo for element14
element14
from US$7.34
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$6.58
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

For Use With HW Series Pilot Light Devices
Product Range -
Colour Green
Current Rating 17mA
Forward Current If 17mA
Forward Voltage 6V
LED Color Green
Operating Temperature Max 50°C
Supply Voltage 6V

Alternative Descriptions

Light Unit Replacement Lamp, Green, LED, 6V AC/DC 17mA | Carlton-Bates
Led Bulb, Green | Newark Electronics
Switch Lamp | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LSTD-6G?

Additional datasheets, footprints and schematics for LSTD-6G are listed on our Part Details page. You can also find images and similar parts to LSTD-6G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LSTD-6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTD-6G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LSTD-6G fall under?

The LSTD-6G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to LSTD-6G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LSTD-6G you can contact the distributor directly for product support, shipping queries etc.

Is the LSTD-6G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LSTD-6G have stock available?

Authorised distributors including element14, Carlton-Bates, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for LSTD-6G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LSTD-6G often in real-time on the comparison pages.

What if I can't find stock of LSTD-6G?

You can fill out our help required form which you can use to request a quote for LSTD-6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay