Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | HW Series Pilot Light Devices |
---|---|
Product Range | - |
Colour | White |
Current Rating | 11mA |
Forward Current If | 11mA |
Forward Voltage | 24V |
LED Color | White |
Lamp Base Type | S.C. Bayonet |
LED BULB, S.C. BAYONET, WHITE | element14 |
IDEC LED BULB - WHITE | Relay Specialties |
Led Bulb, S.c. Bayonet, White | Newark Electronics |
Light Unit Replacement Lamp, White, LED, 24V AC/DC 11mA | Carlton-Bates |
Where can I find additional details, specifications and documents for a LSTD-2W?
Additional datasheets, footprints and schematics for LSTD-2W are listed on our Part Details page. You can also find images and similar parts to LSTD-2W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSTD-2W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTD-2W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSTD-2W fall under?
The LSTD-2W is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSTD-2W when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSTD-2W you can contact the distributor directly for product support, shipping queries etc.
Is the LSTD-2W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSTD-2W have stock available?
Authorised distributors including element14, Relay Specialties, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for LSTD-2W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSTD-2W often in real-time on the comparison pages.
What if I can't find stock of LSTD-2W?
You can fill out our help required form which you can use to request a quote for LSTD-2W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.