Status: | Unknown |
---|---|
Series: | LSTD Series |
RoHS: | Compliant |
For Use With | Idec LW Series Oiltight Switches and Pilot Devices |
---|---|
Product Range | LSTD Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Lamp, LED, Blue, 24 VAC/DC, 11 mA, Screw Terminal, IP65 | IDEC Corporation LSTD-2S | RS Americas |
Lamp, Oiltight Switch/Pilot Device | Newark Electronics |
Lamp, LED, Replacement, Blue, 24VAC/DC, 11mA | Carlton-Bates |
Switch Lamp | Relay Specialties |
Where can I find additional details, specifications and documents for a LSTD-2S?
Additional datasheets, footprints and schematics for LSTD-2S are listed on our Part Details page. You can also find images and similar parts to LSTD-2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSTD-2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTD-2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSTD-2S fall under?
The LSTD-2S is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to LSTD-2S when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSTD-2S you can contact the distributor directly for product support, shipping queries etc.
Is the LSTD-2S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LSTD-2S have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for LSTD-2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSTD-2S often in real-time on the comparison pages.
What if I can't find stock of LSTD-2S?
You can fill out our help required form which you can use to request a quote for LSTD-2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.