LSTD-2G Switches by IDEC Corporation

LED BULB, GREEN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.21

Distributor Stock
Logo for Farnell
Farnell
from US$6.21
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$6.41
1
in stock
Buy Now
Logo for element14
element14
from US$7.17
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$7.90
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$9.72
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

For Use With HW Series Pilot Light Devices
Colour Green
Current Rating 11mA
Forward Current If 11mA
Forward Voltage 24V
LED Color Green
Operating Temperature Max 50°C
Supply Voltage 24V
RoHS Compliant Yes

Alternative Descriptions

IDEC LED Lamp BA9S Green 24V IDEC HW Series | Distrelec
Light Unit Replacement Lamp, Green, LED, 24V AC/DC 11mA | Carlton-Bates
IDEC GREEN LAMP (LED) 24V AC/D | Relay Specialties
Led Bulb, Green | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LSTD-2G?

Additional datasheets, footprints and schematics for LSTD-2G are listed on our Part Details page. You can also find images and similar parts to LSTD-2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LSTD-2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTD-2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LSTD-2G fall under?

The LSTD-2G is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.

Can I view similar or alternative parts?

You can view similar parts to LSTD-2G when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LSTD-2G you can contact the distributor directly for product support, shipping queries etc.

Is the LSTD-2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LSTD-2G have stock available?

Authorised distributors including Distrelec, element14, Carlton-Bates, Relay Specialties and Farnell have stock available or on a lead time for LSTD-2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LSTD-2G often in real-time on the comparison pages.

What if I can't find stock of LSTD-2G?

You can fill out our help required form which you can use to request a quote for LSTD-2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay