Status: | Active |
---|---|
Series: | LSM6DSL |
RoHS: | Compliant |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.99
|
2,766
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
135,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
117,476
in stock
|
Buy Now | |
element14
from US$3.49
|
113,227
in stock
|
Buy Now | |
Farnell
from US$3.45
|
113,227
in stock
|
Buy Now | |
Avnet America
from US$2.59
|
60,000
in stock
|
Buy Now | |
Distrelec
from US$5.34
|
24,514
in stock
|
Buy Now | |
Micros
from US$4.03
|
25
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power consumption: 0.4 mA in combo normal mode and 0.65 mA in combo high-performance mode |
“Always-on” experience with low power consumption for both accelerometer and gyroscope |
Smart FIFO up to 4 kbyte based on features set |
Compliant with Android K, L, and M |
Hard, soft ironing for external magnetic sensor corrections |
±2/±4/±8/±16 g full scale |
±125/±245/±500/±1000/±2000 dps full scale |
Analog supply voltage: 1.71 V to 3.6 V |
Independent IOs supply (1.62 V) |
Compact footprint, 2.5 mm x 3 mm x 0.83 mm |
SPI & I2C serial interface with main processor data synchronization feature |
Pedometer, step detector and step counter |
Significant motion and tilt function |
Standard interrupts: free-fall, wakeup, 6D/4D orientation, click and double-click |
Embedded temperature sensor |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS11325 iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope |
Application Notes |
---|
AN5040 LSM6DSL: always-on 3D accelerometer and 3D gyroscope |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Application Notes for related Tools & Software |
---|
AN5353 How to use a sensor on a DIL 24 socket in X-CUBE-MEMS1 package applications |
Presentations |
---|
iNEMO* inertial modules: Evaluation tools and GUI |
LSM6DSM Series 3.6 V I2C/SPI 3D Accelerometer and 3D Gyroscope - LGA-14 | Future Electronics |
Inemo Inertial Module, 2/4/8/16G, Lga-14 | Newark Electronics |
INEMO INERTIAL MODULE, 2/4/8/16G, LGA-14 | element14 |
iNEMO inertial module always-on 3D accelerometer and 3D gyroscope 14-Pin LGA T/R | Avnet America |
ST iNEMO Inertial Module, 3D Digital Accelerometer, 3.6V, Digital | Distrelec |
Accelerometer Gyroscope I2C SPI LGA14 | RS |
3Ax Accelerometer / Gyroscope, ±2g/±4g/±8g/±16g, Digital Out, 1.71÷3.6V, 0.4mA | Micros |
Where can I find additional details, specifications and documents for a LSM6DSLTR?
Additional datasheets, footprints and schematics for LSM6DSLTR are listed on our Part Details page. You can also find images and similar parts to LSM6DSLTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSM6DSLTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSM6DSLTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSM6DSLTR fall under?
The LSM6DSLTR is listed under MEMS and Sensors > iNEMO-Inertial Modules.
Can I view similar or alternative parts?
You can view similar parts to LSM6DSLTR when available in the iNEMO-Inertial Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSM6DSLTR you can contact the distributor directly for product support, shipping queries etc.
Is the LSM6DSLTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LSM6DSLTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LSM6DSLTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSM6DSLTR often in real-time on the comparison pages.
What if I can't find stock of LSM6DSLTR?
You can fill out our help required form which you can use to request a quote for LSM6DSLTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.