Status: | Active |
---|---|
Series: | LSM303AGR |
RoHS: | Compliant |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.80
|
No stock
|
Buy Now | |
Avnet America
from US$3.29
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$2.99
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
8,158
in stock
|
Buy Now | |
Distrelec
from US$6.10
|
8,000
in stock
|
Buy Now | |
element14
from US$4.07
|
7,375
in stock
|
Buy Now | |
Farnell
from US$3.85
|
7,375
in stock
|
Buy Now | |
Avnet Silica
-
|
296,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
3 magnetic field channels and 3 acceleration channels |
±50 gauss magnetic dynamic range |
±2/±4/±8/±16 g selectable acceleration full scales |
16-bit data output |
SPI / I2C serial interfaces |
Analog supply voltage 1.71 V to 3.6 V |
Selectable power mode/resolution for accelerometer and magnetometer |
Single measurement mode for magnetometer |
Programmable interrupt generators for free-fall, motion detection and magnetic field detection |
Embedded self-test |
Embedded temperature sensor |
Embedded FIFO |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS10999 Ultra-compact high-performance eCompass module: ultra-low-power 3D accelerometer and 3D magnetometer |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Application Notes for related Tools & Software |
---|
AN5353 How to use a sensor on a DIL 24 socket in X-CUBE-MEMS1 package applications |
Ultra-compact high-performance eCompass IC ±2g/±4g/±8g/±16g 12-Pin LGA T/R | Avnet America |
LSM303A Series 3.6 V Ultra-Low-Power 3D Accelerometer & 3D Magnetometer - LGA-12 | Future Electronics |
Mems Module, Accelerometer/Magnetometer | Newark Electronics |
ST Acceleration Sensor, 3.6V, Digital | Distrelec |
MEMS, 3D ACCELERO/MAGNETO, LGA-12 | element14 |
Ultra-compact high-performance eCompass IC �2g/�4g/�8g/�16g 12-Pin LGA T/R | Avnet Silica |
Accelerometer Magnetometer I2C SPI LGA12 | RS |
Where can I find additional details, specifications and documents for a LSM303AGRTR?
Additional datasheets, footprints and schematics for LSM303AGRTR are listed on our Part Details page. You can also find images and similar parts to LSM303AGRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSM303AGRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSM303AGRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSM303AGRTR fall under?
The LSM303AGRTR is listed under MEMS and Sensors > e-Compasses.
Can I view similar or alternative parts?
You can view similar parts to LSM303AGRTR when available in the e-Compasses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSM303AGRTR you can contact the distributor directly for product support, shipping queries etc.
Is the LSM303AGRTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LSM303AGRTR have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, Distrelec and element14 have stock available or on a lead time for LSM303AGRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSM303AGRTR often in real-time on the comparison pages.
What if I can't find stock of LSM303AGRTR?
You can fill out our help required form which you can use to request a quote for LSM303AGRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.