Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Yellow |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 590nm |
Luminous Intensity | 120mcd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Led, Yellow, 120Mcd, 590Nm, Smd | Newark Electronics |
LED, YELLOW, 120MCD, 590NM, SMD | element14 |
Where can I find additional details, specifications and documents for a LSM0603472V?
Additional datasheets, footprints and schematics for LSM0603472V are listed on our Part Details page. You can also find images and similar parts to LSM0603472V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSM0603472V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSM0603472V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSM0603472V fall under?
The LSM0603472V is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to LSM0603472V when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSM0603472V you can contact the distributor directly for product support, shipping queries etc.
Is the LSM0603472V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSM0603472V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for LSM0603472V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSM0603472V often in real-time on the comparison pages.
What if I can't find stock of LSM0603472V?
You can fill out our help required form which you can use to request a quote for LSM0603472V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.