Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Light Color | Cool White |
---|---|
Power Rating | 50W |
Light Bar Length | 2 |
IP Rating | IP66 |
RoHS Compliant | Yes |
Light Bar, Cool White, 50W, 2 , Ip66 | Newark Electronics |
Where can I find additional details, specifications and documents for a LSF3C4D2P?
Additional datasheets, footprints and schematics for LSF3C4D2P are listed on our Part Details page. You can also find images and similar parts to LSF3C4D2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSF3C4D2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSF3C4D2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSF3C4D2P fall under?
The LSF3C4D2P is listed under Lighting Products > LED Light Bars.
Can I view similar or alternative parts?
You can view similar parts to LSF3C4D2P when available in the LED Light Bars range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSF3C4D2P you can contact the distributor directly for product support, shipping queries etc.
Is the LSF3C4D2P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LSF3C4D2P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LSF3C4D2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSF3C4D2P often in real-time on the comparison pages.
What if I can't find stock of LSF3C4D2P?
You can fill out our help required form which you can use to request a quote for LSF3C4D2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.