Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LSF0101 LSF0102 LSF0108 LSF0204 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Voltage Level Translator |
Kit Contents | Eval Board LSF0101 LSF0102 LSF0108 & LSF0204 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 4 Bi-Directional Level Translator 1/2/4/8 Bit Plugs Into Any Off the Shelf Prototype Board |
Where can I find additional details, specifications and documents for a LSF010XEVM-001?
Additional datasheets, footprints and schematics for LSF010XEVM-001 are listed on our Part Details page. You can also find images and similar parts to LSF010XEVM-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSF010XEVM-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSF010XEVM-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSF010XEVM-001 fall under?
The LSF010XEVM-001 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LSF010XEVM-001 when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSF010XEVM-001 you can contact the distributor directly for product support, shipping queries etc.
Is the LSF010XEVM-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSF010XEVM-001 have stock available?
There is no stock from authorised distributors for LSF010XEVM-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSF010XEVM-001 often in real-time on the comparison pages.
What if I can't find stock of LSF010XEVM-001?
You can fill out our help required form which you can use to request a quote for LSF010XEVM-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.