Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | SMD |
LED Case Size | 2.4mm |
Forward Current If | 50mA |
Forward Voltage | 2.2V |
Wavelength Typ | 633nm |
Luminous Intensity | 900mcd |
Viewing Angle | 120° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
Beam Pattern | Lambertian |
Bulb Size | 2.4mm |
Current If @ Vf | 50mA |
Current If Luminous Intensity | 50mA |
Dominant Wavelength | 633nm |
Forward Current If Max | 50mA |
Forward Voltage VF Max | 2.2V |
LED / Lamp Size | 2.4mm |
LED Type | Standard |
Luminous Intensity Typ | 630mcd |
No. of Pins | 4Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Peak Forward Current | 70mA |
Voltage Vf Typ | 2.2V |
Additional technical information: Series: Advanced Power TOPLED ® | Conrad |
Where can I find additional details, specifications and documents for a LSE67B-T2V1-1-1-Z?
Additional datasheets, footprints and schematics for LSE67B-T2V1-1-1-Z are listed on our Part Details page. You can also find images and similar parts to LSE67B-T2V1-1-1-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSE67B-T2V1-1-1-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSE67B-T2V1-1-1-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSE67B-T2V1-1-1-Z fall under?
The LSE67B-T2V1-1-1-Z is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to LSE67B-T2V1-1-1-Z when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSE67B-T2V1-1-1-Z you can contact the distributor directly for product support, shipping queries etc.
Is the LSE67B-T2V1-1-1-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSE67B-T2V1-1-1-Z have stock available?
Authorised distributors including Conrad, Rutronik, element14, Farnell and Newark Electronics have stock available or on a lead time for LSE67B-T2V1-1-1-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSE67B-T2V1-1-1-Z often in real-time on the comparison pages.
What if I can't find stock of LSE67B-T2V1-1-1-Z?
You can fill out our help required form which you can use to request a quote for LSE67B-T2V1-1-1-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.