LSE240D8 Kits & Assortments - Miscellaneous by Crydom

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.03

Distributor Stock
Logo for Newark
Newark
from US$55.60
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$33.37
20
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$26.03
-
Buy Now
Logo for Sager
Sager
from US$27.05
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Relay, 8 to 12 A, 24 to 280 V (RMS), 0.5, 2500 V (RMS), 80, 600, 270 Ohms | Sensata - Crydom LSE240D8 | RS Americas
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom LSE240D8 | Newark Electronics
SSR PCB MOUNT SIP 280VAC/8A 24 | TTI Europe
Solid State Relays - PCB Mount 20-28VDC 12A Z / C | Sager
Solid State Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LSE240D8?

Additional datasheets, footprints and schematics for LSE240D8 are listed on our Part Details page. You can also find images and similar parts to LSE240D8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LSE240D8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSE240D8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LSE240D8 fall under?

The LSE240D8 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to LSE240D8 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LSE240D8 you can contact the distributor directly for product support, shipping queries etc.

Is the LSE240D8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LSE240D8 have stock available?

Authorised distributors including RS Americas, Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for LSE240D8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LSE240D8 often in real-time on the comparison pages.

What if I can't find stock of LSE240D8?

You can fill out our help required form which you can use to request a quote for LSE240D8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay