Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Light Color | Cool White |
---|---|
Power Rating | 100W |
Supply Voltage | 120VAC |
Light Bar Length | 4 |
IP Rating | IP66 |
RoHS Compliant | Yes |
Light Bar, Cool White, 100W, 4 , Ip66 | Newark Electronics |
Where can I find additional details, specifications and documents for a LSD3C4M2P?
Additional datasheets, footprints and schematics for LSD3C4M2P are listed on our Part Details page. You can also find images and similar parts to LSD3C4M2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSD3C4M2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSD3C4M2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSD3C4M2P fall under?
The LSD3C4M2P is listed under Lighting Products > LED Light Bars.
Can I view similar or alternative parts?
You can view similar parts to LSD3C4M2P when available in the LED Light Bars range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSD3C4M2P you can contact the distributor directly for product support, shipping queries etc.
Is the LSD3C4M2P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LSD3C4M2P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LSD3C4M2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSD3C4M2P often in real-time on the comparison pages.
What if I can't find stock of LSD3C4M2P?
You can fill out our help required form which you can use to request a quote for LSD3C4M2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.