Status: | Unknown |
---|---|
Series: | LSC Series |
RoHS: | Unknown |
Track Resistance | - |
---|---|
No. of Turns | - |
Track Taper | - |
Power Rating | - |
Resistance Tolerance | - |
Product Range | LSC Series |
Potentiometer Mounting | - |
Shaft Diameter | - |
No. of Gangs | - |
Adjustment Type | - |
Potentiometer Replacement Accessory 2Watt 5 kilohms | Linemaster LSC-805-4 | RS Americas |
Switch Interior Replacement | Newark Electronics |
Where can I find additional details, specifications and documents for a LSC-805-4?
Additional datasheets, footprints and schematics for LSC-805-4 are listed on our Part Details page. You can also find images and similar parts to LSC-805-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSC-805-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSC-805-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSC-805-4 fall under?
The LSC-805-4 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSC-805-4 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSC-805-4 you can contact the distributor directly for product support, shipping queries etc.
Is the LSC-805-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSC-805-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LSC-805-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSC-805-4 often in real-time on the comparison pages.
What if I can't find stock of LSC-805-4?
You can fill out our help required form which you can use to request a quote for LSC-805-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.