Status: | Unknown |
---|---|
Series: | PanTher Series |
RoHS: | Unknown |
Printer Technology | Thermal Transfer |
---|---|
Printer Type | Hand Held |
Supply Voltage V AC | 240V |
Languages | English Spanish French German Italian Portuguese |
Product Range | PanTher Series |
SVHC | No SVHC (15-Jan-2018) |
QWERTY LS8E PRINTER | Avnet America |
Hand-Held Printer Kit, 1.00in. Max W Label, Thermal Transfer Printing | Carlton-Bates |
Printers QWERTY LS8E, Printer | Sager |
Panther Ls8Eq Hand Held Thermal Transfer Printer | Newark Electronics |
Where can I find additional details, specifications and documents for a LS8EQ?
Additional datasheets, footprints and schematics for LS8EQ are listed on our Part Details page. You can also find images and similar parts to LS8EQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS8EQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS8EQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS8EQ fall under?
The LS8EQ is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LS8EQ when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS8EQ you can contact the distributor directly for product support, shipping queries etc.
Is the LS8EQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS8EQ have stock available?
Authorised distributors including Avnet America, element14, Carlton-Bates, Sager and Farnell have stock available or on a lead time for LS8EQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS8EQ often in real-time on the comparison pages.
What if I can't find stock of LS8EQ?
You can fill out our help required form which you can use to request a quote for LS8EQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.