Status: | Unknown |
---|---|
Series: | PanTher Series |
RoHS: | Unknown |
Printer Technology | Thermal Transfer |
---|---|
Printer Type | Hand Held |
Supply Voltage V AC | - |
Languages | English |
Product Range | PanTher Series |
SVHC | No SVHC (15-Jan-2018) |
Component Kits, Includes LS8E Printer, One Cassette Of S100X150VAC Self-Laminating Labels, Six AA Alkaline | Avnet America |
HAND HELD THERMAL TRANSFER PRINTER KIT | element14 |
Hand-Held Printer Kit, 1.00in. Max W Label, Thermal Transfer Printing | Carlton-Bates |
Printers THERM TRANSF PRINT WITH CASE | Sager |
Hand Held Thermal Transfer Printer Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a LS8E-KIT?
Additional datasheets, footprints and schematics for LS8E-KIT are listed on our Part Details page. You can also find images and similar parts to LS8E-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS8E-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS8E-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS8E-KIT fall under?
The LS8E-KIT is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LS8E-KIT when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS8E-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the LS8E-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS8E-KIT have stock available?
Authorised distributors including Avnet America, element14, Carlton-Bates, Sager and Farnell have stock available or on a lead time for LS8E-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS8E-KIT often in real-time on the comparison pages.
What if I can't find stock of LS8E-KIT?
You can fill out our help required form which you can use to request a quote for LS8E-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.