Status: | Unknown |
---|---|
Series: | PanTher LS8E Series |
RoHS: | Compliant |
Printer Technology | Thermal Transfer |
---|---|
Printer Type | Hand Held |
Languages | English |
Product Range | PanTher LS8E Series |
Battery Size Code | AA |
Interface Type | USB |
RoHS Compliant | Yes |
HAND-HELD THERMAL TRANSFE | Avnet America |
Hand-Held Printer Kit, 1.00in. Max W Label, Thermal Transfer Printing | Carlton-Bates |
Printers THERMAL TRANSFER PTR | Sager |
WIRE MARKER PRINTER, 240VAC | Farnell |
Panther Ls8E Hand Held Thermal Transfer Printer | Newark Electronics |
Where can I find additional details, specifications and documents for a LS8E?
Additional datasheets, footprints and schematics for LS8E are listed on our Part Details page. You can also find images and similar parts to LS8E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS8E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS8E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS8E fall under?
The LS8E is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Wire Marker Printers.
Can I view similar or alternative parts?
You can view similar parts to LS8E when available in the Wire Marker Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS8E you can contact the distributor directly for product support, shipping queries etc.
Is the LS8E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LS8E have stock available?
Authorised distributors including Avnet America, Carlton-Bates, Sager, Farnell and Newark Electronics have stock available or on a lead time for LS8E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS8E often in real-time on the comparison pages.
What if I can't find stock of LS8E?
You can fill out our help required form which you can use to request a quote for LS8E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.