LS240D8R Kits & Assortments - Miscellaneous by Crydom

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.96

Distributor Stock
Logo for RS
RS
from US$33.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$57.81
-
Buy Now
Logo for RS Americas
RS Americas
from US$33.05
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$19.70
-
Buy Now
Logo for Sager
Sager
from US$28.14
-
Buy Now
Logo for Farnell
Farnell
from US$16.96
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

SSR,LS series,SCR,random turnon,8A/280V | RS
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom LS240D8R | Newark Electronics
Relay, 0.15 to 8 A (RMS), 24 to 280 V(RMS), 0.5 (Min.), 2500 V (RMS), 600 Vpeak | Sensata - Crydom LS240D8R | RS Americas
SSR PCB MOUNT SIP 280VAC/8A 4- | TTI Europe
Solid State Relays - PCB Mount 0.15-8A 4-10VDC | Sager
SSR, SIP, 280VAC/8A, 4-10VDC, RN | Farnell
Solid State Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LS240D8R?

Additional datasheets, footprints and schematics for LS240D8R are listed on our Part Details page. You can also find images and similar parts to LS240D8R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LS240D8R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS240D8R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LS240D8R fall under?

The LS240D8R is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to LS240D8R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LS240D8R you can contact the distributor directly for product support, shipping queries etc.

Is the LS240D8R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LS240D8R have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for LS240D8R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LS240D8R often in real-time on the comparison pages.

What if I can't find stock of LS240D8R?

You can fill out our help required form which you can use to request a quote for LS240D8R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay