Status: | Unknown |
---|---|
Series: | LS Series |
RoHS: | Unknown |
Prices starting from US$62.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.09
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$64.62
|
161
in stock
|
Buy Now | |
element14
from US$73.36
|
104
in stock
|
Buy Now | |
Farnell
from US$94.65
|
104
in stock
|
Buy Now | |
Sager
from US$62.50
|
91
in stock
|
Buy Now | |
RS Americas
from US$75.31
|
83
in stock
|
Buy Now | |
Chip One Stop
from US$158.00
|
3
in stock
|
Buy Now | |
Avnet America
from US$65.39
|
-
|
Buy Now |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 200W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 8.4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 88V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | LS Series |
SVHC | No SVHC (15-Jan-2018) |
Applications | Industrial Lighting Telecom |
Efficiency | 82% |
Height | 41mm |
Input Voltage | 85V AC to 264V AC |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 88V |
Length | 199mm |
Line Regulation | 96mV |
Load Regulation | 192mV |
Output Current Max | 8.4A |
Output Ripple Voltage pk-pk | 120mV |
Output Voltage Max | 28.8V |
Output Voltage Min | 22V |
Power Rating | 200W |
Width | 98mm |
AC/DC Power Supply Single-OUT 24V | Avnet America |
Where can I find additional details, specifications and documents for a LS200-24?
Additional datasheets, footprints and schematics for LS200-24 are listed on our Part Details page. You can also find images and similar parts to LS200-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS200-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS200-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS200-24 fall under?
The LS200-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LS200-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS200-24 you can contact the distributor directly for product support, shipping queries etc.
Is the LS200-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS200-24 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Sager have stock available or on a lead time for LS200-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS200-24 often in real-time on the comparison pages.
What if I can't find stock of LS200-24?
You can fill out our help required form which you can use to request a quote for LS200-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.