Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 0.1" |
---|---|
No. of Positions | - |
Rated Current | - |
Rated Voltage | - |
Block Orientation | Through Hole Vertical |
Product Range | - |
Arduino Stackable Header Kit (1 x 6pin, 2 x 8 pin, 1 x 10 pin) | OSEPP LS-00010 | RS Americas |
11X5658 | element14 |
Gender: Header | Farnell |
Where can I find additional details, specifications and documents for a LS-00010?
Additional datasheets, footprints and schematics for LS-00010 are listed on our Part Details page. You can also find images and similar parts to LS-00010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS-00010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS-00010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS-00010 fall under?
The LS-00010 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to LS-00010 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS-00010 you can contact the distributor directly for product support, shipping queries etc.
Is the LS-00010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS-00010 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LS-00010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS-00010 often in real-time on the comparison pages.
What if I can't find stock of LS-00010?
You can fill out our help required form which you can use to request a quote for LS-00010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.