Status: | Unknown |
---|---|
Series: | Platinum DRAGON Series |
RoHS: | Unknown |
Product Range | Platinum DRAGON Series |
---|---|
LED Colour | Red |
Wavelength Typ | 632nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 89lm |
Forward Current If Max | 1A |
Forward Current @ Test | 700mA |
Forward Voltage @ Test | 2.5V |
Luminous Intensity @ Test | 21cd |
Power Dissipation Pd | 3.4W |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Round with Flat Top |
Luminous Flux @ Max | 75lm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Opto Case Style | SMD-2 Gull Wing Exposed Pad |
Power @ Test | 1.8W |
Where can I find additional details, specifications and documents for a LRW5SN?
Additional datasheets, footprints and schematics for LRW5SN are listed on our Part Details page. You can also find images and similar parts to LRW5SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRW5SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRW5SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRW5SN fall under?
The LRW5SN is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LRW5SN when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRW5SN you can contact the distributor directly for product support, shipping queries etc.
Is the LRW5SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRW5SN have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LRW5SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRW5SN often in real-time on the comparison pages.
What if I can't find stock of LRW5SN?
You can fill out our help required form which you can use to request a quote for LRW5SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.