Status: | Unknown |
---|---|
Series: | MULTILED Series |
RoHS: | Unknown |
LED Colour | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Forward Current / Colour | R 20mA G 20mA B 20mA |
Luminous Intensity / Colour | R 1.25cd G 3.15cd B 400mcd |
Forward Voltage / Colour | R 2.05V G 3.2V B 3.2V |
Wavelength / Colour | R 625nm G 528nm B 470nm |
Product Range | MULTILED Series |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LRTBGVTG-U5V5-1+A5B5-29+S9?
Additional datasheets, footprints and schematics for LRTBGVTG-U5V5-1+A5B5-29+S9 are listed on our Part Details page. You can also find images and similar parts to LRTBGVTG-U5V5-1+A5B5-29+S9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRTBGVTG-U5V5-1+A5B5-29+S9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRTBGVTG-U5V5-1+A5B5-29+S9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRTBGVTG-U5V5-1+A5B5-29+S9 fall under?
The LRTBGVTG-U5V5-1+A5B5-29+S9 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to LRTBGVTG-U5V5-1+A5B5-29+S9 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRTBGVTG-U5V5-1+A5B5-29+S9 you can contact the distributor directly for product support, shipping queries etc.
Is the LRTBGVTG-U5V5-1+A5B5-29+S9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRTBGVTG-U5V5-1+A5B5-29+S9 have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for LRTBGVTG-U5V5-1+A5B5-29+S9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRTBGVTG-U5V5-1+A5B5-29+S9 often in real-time on the comparison pages.
What if I can't find stock of LRTBGVTG-U5V5-1+A5B5-29+S9?
You can fill out our help required form which you can use to request a quote for LRTBGVTG-U5V5-1+A5B5-29+S9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.