Status: | Unknown |
---|---|
Series: | MULTILED Series |
RoHS: | Unknown |
LED Colour | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Forward Current / Colour | R 20mA G 20mA B 20mA |
Luminous Intensity / Colour | R 1cd G 2.01cd B 224mcd |
Forward Voltage / Colour | R 2.05V G 3.2V B 2.85V |
Wavelength / Colour | R 625nm G 528nm B 460nm |
Product Range | MULTILED Series |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LRTBGVSG-UEVE-24+AMAQ-29+SC?
Additional datasheets, footprints and schematics for LRTBGVSG-UEVE-24+AMAQ-29+SC are listed on our Part Details page. You can also find images and similar parts to LRTBGVSG-UEVE-24+AMAQ-29+SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRTBGVSG-UEVE-24+AMAQ-29+SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRTBGVSG-UEVE-24+AMAQ-29+SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRTBGVSG-UEVE-24+AMAQ-29+SC fall under?
The LRTBGVSG-UEVE-24+AMAQ-29+SC is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to LRTBGVSG-UEVE-24+AMAQ-29+SC when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRTBGVSG-UEVE-24+AMAQ-29+SC you can contact the distributor directly for product support, shipping queries etc.
Is the LRTBGVSG-UEVE-24+AMAQ-29+SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRTBGVSG-UEVE-24+AMAQ-29+SC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LRTBGVSG-UEVE-24+AMAQ-29+SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRTBGVSG-UEVE-24+AMAQ-29+SC often in real-time on the comparison pages.
What if I can't find stock of LRTBGVSG-UEVE-24+AMAQ-29+SC?
You can fill out our help required form which you can use to request a quote for LRTBGVSG-UEVE-24+AMAQ-29+SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.