Status: | Unknown |
---|---|
Series: | PointLED Series |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | SMD |
Forward Current If | 30mA |
Forward Voltage | 2.2V |
Wavelength Typ | 625nm |
Luminous Intensity | 1.8cd |
Viewing Angle | 120° |
Lens Shape | Round with Flat Top |
Product Range | PointLED Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a LR P47F-U2AB-1-3A5A-F?
Additional datasheets, footprints and schematics for LR P47F-U2AB-1-3A5A-F are listed on our Part Details page. You can also find images and similar parts to LR P47F-U2AB-1-3A5A-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR P47F-U2AB-1-3A5A-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR P47F-U2AB-1-3A5A-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR P47F-U2AB-1-3A5A-F fall under?
The LR P47F-U2AB-1-3A5A-F is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to LR P47F-U2AB-1-3A5A-F when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR P47F-U2AB-1-3A5A-F you can contact the distributor directly for product support, shipping queries etc.
Is the LR P47F-U2AB-1-3A5A-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR P47F-U2AB-1-3A5A-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for LR P47F-U2AB-1-3A5A-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR P47F-U2AB-1-3A5A-F often in real-time on the comparison pages.
What if I can't find stock of LR P47F-U2AB-1-3A5A-F?
You can fill out our help required form which you can use to request a quote for LR P47F-U2AB-1-3A5A-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.