Status: | Unknown |
---|---|
Series: | LRMA Series |
RoHS: | Unknown |
Resistance | 0.0015ohm |
---|---|
Product Range | LRMA Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Alloy |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Resistor Mounting | Surface Mount Device |
Curr Sense Res, Aec-Q200, 0R0015, 2W/2512 | Newark Electronics |
CURRENT SENSE RES, 0R0015, 1%, 2 W, 2512 | element14 |
.0015 OHM 2W 1% | TTI Europe |
Current Sense Resistors - SMD 2512 1.5mOhm 1% Standard | Future Electronics |
Where can I find additional details, specifications and documents for a LRMAT2512-R0015FT4?
Additional datasheets, footprints and schematics for LRMAT2512-R0015FT4 are listed on our Part Details page. You can also find images and similar parts to LRMAT2512-R0015FT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRMAT2512-R0015FT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRMAT2512-R0015FT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRMAT2512-R0015FT4 fall under?
The LRMAT2512-R0015FT4 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRMAT2512-R0015FT4 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRMAT2512-R0015FT4 you can contact the distributor directly for product support, shipping queries etc.
Is the LRMAT2512-R0015FT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRMAT2512-R0015FT4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for LRMAT2512-R0015FT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRMAT2512-R0015FT4 often in real-time on the comparison pages.
What if I can't find stock of LRMAT2512-R0015FT4?
You can fill out our help required form which you can use to request a quote for LRMAT2512-R0015FT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.