Status: | Unknown |
---|---|
Series: | LRMAP5930 Series |
RoHS: | Unknown |
Resistance | 0.002ohm |
---|---|
Product Range | LRMAP5930 Series |
Resistor Case Style | 5931 [1577 Metric] |
Power Rating | 7W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Alloy |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Res, 0R002, 1%, 7 W, 5931 | Newark Electronics |
CURRENT SENSE RES, 0R002, 1%, 7 W, 5931 | element14 |
.002 OHM 7W 1% 50PPM | TTI Europe |
Where can I find additional details, specifications and documents for a LRMAP5930C-R002FT?
Additional datasheets, footprints and schematics for LRMAP5930C-R002FT are listed on our Part Details page. You can also find images and similar parts to LRMAP5930C-R002FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRMAP5930C-R002FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRMAP5930C-R002FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRMAP5930C-R002FT fall under?
The LRMAP5930C-R002FT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRMAP5930C-R002FT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRMAP5930C-R002FT you can contact the distributor directly for product support, shipping queries etc.
Is the LRMAP5930C-R002FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRMAP5930C-R002FT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for LRMAP5930C-R002FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRMAP5930C-R002FT often in real-time on the comparison pages.
What if I can't find stock of LRMAP5930C-R002FT?
You can fill out our help required form which you can use to request a quote for LRMAP5930C-R002FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.