Status: | Unknown |
---|---|
Series: | LRMAP3920 Series |
RoHS: | Unknown |
Prices starting from <¤0.0010
Distributor | Stock | ||
---|---|---|---|
Farnell
from <¤0.0010
|
2,454
in stock
|
Buy Now | |
TTI Europe
from <¤0.0010
|
408,000
in stock
|
Buy Now | |
Future Electronics
from <¤0.0010
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from <¤0.0010
|
3,000
in stock
|
Buy Now | |
element14
from <¤0.0010
|
2,454
in stock
|
Buy Now | |
Newark Electronics
from <¤0.0010
|
238
in stock
|
Buy Now | |
RS Americas
from <¤0.0010
|
-
|
Buy Now |
Resistance | 300µohm |
---|---|
Product Range | LRMAP3920 Series |
Resistor Case Style | 3921 [1052 Metric] |
Power Rating | 5W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Alloy |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
.0003 OHM 5W 1% | TTI Europe |
Current Sense Resistors - SMD .3 mOhm 5W 1% Tol +/- 150 ppm | Future Electronics |
CURRENT SENSE RES, 0R0003, 1%, 5 W, 3921 | element14 |
Resistor, Current Sense, R0003, 1%, 3921 | Newark Electronics |
Current Sense Resistor, SMD, .3 mOhm 5W 1% Tol, +/- 150 ppm Cut T/R | IRC (TT Electronics) LRMAP3920B-R0003FT | RS Americas |
Where can I find additional details, specifications and documents for a LRMAP3920B-R0003FT?
Additional datasheets, footprints and schematics for LRMAP3920B-R0003FT are listed on our Part Details page. You can also find images and similar parts to LRMAP3920B-R0003FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRMAP3920B-R0003FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRMAP3920B-R0003FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRMAP3920B-R0003FT fall under?
The LRMAP3920B-R0003FT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRMAP3920B-R0003FT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRMAP3920B-R0003FT you can contact the distributor directly for product support, shipping queries etc.
Is the LRMAP3920B-R0003FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRMAP3920B-R0003FT have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for LRMAP3920B-R0003FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRMAP3920B-R0003FT often in real-time on the comparison pages.
What if I can't find stock of LRMAP3920B-R0003FT?
You can fill out our help required form which you can use to request a quote for LRMAP3920B-R0003FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.