Status: | Unknown |
---|---|
Series: | LRMA P Series |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.28
|
No stock
|
Buy Now |
Resistance | 0.0025ohm |
---|---|
Product Range | LRMA P Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Element Type | Metal Alloy |
RoHS Compliant | Yes |
Current Sense Res, 0R0025, 3W, 2512 | Newark Electronics |
Where can I find additional details, specifications and documents for a LRMAP2512-R0025JT4?
Additional datasheets, footprints and schematics for LRMAP2512-R0025JT4 are listed on our Part Details page. You can also find images and similar parts to LRMAP2512-R0025JT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRMAP2512-R0025JT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRMAP2512-R0025JT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRMAP2512-R0025JT4 fall under?
The LRMAP2512-R0025JT4 is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to LRMAP2512-R0025JT4 when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRMAP2512-R0025JT4 you can contact the distributor directly for product support, shipping queries etc.
Is the LRMAP2512-R0025JT4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LRMAP2512-R0025JT4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LRMAP2512-R0025JT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRMAP2512-R0025JT4 often in real-time on the comparison pages.
What if I can't find stock of LRMAP2512-R0025JT4?
You can fill out our help required form which you can use to request a quote for LRMAP2512-R0025JT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.