Status: | Unknown |
---|---|
Series: | LRMA Series |
RoHS: | Compliant |
Prices starting from US$0.25
Resistance | 0.001ohm |
---|---|
Product Range | LRMA Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Type | Metal Strip |
Temperature Coefficient | ± 275ppm/°C |
RoHS Compliant | Yes |
.001 OHM 3W 1% | TTI Europe |
LRMA Series 2512 0.001 Ohm 3 W ▒1% ▒50 ppm/░C Surface Mount Metal Alloy Resistor | Future Electronics |
Res, R001, 1%, 3W, Metal Strip, 2512 Rohs Compliant: Yes |Tt Electronics/welwyn LRMAP2512-R001FT4 | Newark Electronics |
RES, R001, 1%, 3W, METAL STRIP, 2512 | element14 |
Where can I find additional details, specifications and documents for a LRMAP2512-R001FT4?
Additional datasheets, footprints and schematics for LRMAP2512-R001FT4 are listed on our Part Details page. You can also find images and similar parts to LRMAP2512-R001FT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRMAP2512-R001FT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRMAP2512-R001FT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRMAP2512-R001FT4 fall under?
The LRMAP2512-R001FT4 is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to LRMAP2512-R001FT4 when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRMAP2512-R001FT4 you can contact the distributor directly for product support, shipping queries etc.
Is the LRMAP2512-R001FT4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LRMAP2512-R001FT4 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for LRMAP2512-R001FT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRMAP2512-R001FT4 often in real-time on the comparison pages.
What if I can't find stock of LRMAP2512-R001FT4?
You can fill out our help required form which you can use to request a quote for LRMAP2512-R001FT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.