Status: | Unknown |
---|---|
Series: | LRMA Series |
RoHS: | Unknown |
No distributors results available
Resistance | 0.003ohm |
---|---|
Product Range | LRMA Series |
Resistor Case Style | 1225 [3264 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Alloy |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LRMAN1225-R03FT1?
Additional datasheets, footprints and schematics for LRMAN1225-R03FT1 are listed on our Part Details page. You can also find images and similar parts to LRMAN1225-R03FT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRMAN1225-R03FT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRMAN1225-R03FT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRMAN1225-R03FT1 fall under?
The LRMAN1225-R03FT1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRMAN1225-R03FT1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRMAN1225-R03FT1 you can contact the distributor directly for product support, shipping queries etc.
Is the LRMAN1225-R03FT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRMAN1225-R03FT1 have stock available?
There is no stock from authorised distributors for LRMAN1225-R03FT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRMAN1225-R03FT1 often in real-time on the comparison pages.
What if I can't find stock of LRMAN1225-R03FT1?
You can fill out our help required form which you can use to request a quote for LRMAN1225-R03FT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.