Status: | Unknown |
---|---|
Series: | LRMA M Series |
RoHS: | Compliant |
No distributors results available
Resistance | 0.04ohm |
---|---|
Product Range | LRMA M Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Element Type | Metal Alloy |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LRMAM1206-R04JT5?
Additional datasheets, footprints and schematics for LRMAM1206-R04JT5 are listed on our Part Details page. You can also find images and similar parts to LRMAM1206-R04JT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRMAM1206-R04JT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRMAM1206-R04JT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRMAM1206-R04JT5 fall under?
The LRMAM1206-R04JT5 is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to LRMAM1206-R04JT5 when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRMAM1206-R04JT5 you can contact the distributor directly for product support, shipping queries etc.
Is the LRMAM1206-R04JT5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LRMAM1206-R04JT5 have stock available?
There is no stock from authorised distributors for LRMAM1206-R04JT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRMAM1206-R04JT5 often in real-time on the comparison pages.
What if I can't find stock of LRMAM1206-R04JT5?
You can fill out our help required form which you can use to request a quote for LRMAM1206-R04JT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.