Status: | Unknown |
---|---|
Series: | LRMA Series |
RoHS: | Compliant |
Resistance | 0.02ohm |
---|---|
Product Range | LRMA Series |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Type | Metal Strip |
Temperature Coefficient | ± 100ppm/°C |
RoHS Compliant | Yes |
Resistance: 0.02ohm | Farnell |
Resistance:0.02Ohm | Newark Electronics |
Resistance:0.02ohm | element14 |
LRMA Series 0805 0.02 Ohm 0.5 W ▒1 % ▒100 ppm/░C SMT Metal Alloy Resistor | Future Electronics |
.02 OHM .5W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a LRMAM0805-R02FT5?
Additional datasheets, footprints and schematics for LRMAM0805-R02FT5 are listed on our Part Details page. You can also find images and similar parts to LRMAM0805-R02FT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRMAM0805-R02FT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRMAM0805-R02FT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRMAM0805-R02FT5 fall under?
The LRMAM0805-R02FT5 is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to LRMAM0805-R02FT5 when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRMAM0805-R02FT5 you can contact the distributor directly for product support, shipping queries etc.
Is the LRMAM0805-R02FT5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LRMAM0805-R02FT5 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and TTI Europe have stock available or on a lead time for LRMAM0805-R02FT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRMAM0805-R02FT5 often in real-time on the comparison pages.
What if I can't find stock of LRMAM0805-R02FT5?
You can fill out our help required form which you can use to request a quote for LRMAM0805-R02FT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.