Status: | Unknown |
---|---|
Series: | Advanced Power TOPLED Series |
RoHS: | Unknown |
No distributors results available
Product Range | Advanced Power TOPLED Series |
---|---|
LED Colour | Red |
Wavelength Typ | 629nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 19lm |
Forward Current If Max | 200mA |
Forward Current @ Test | 140mA |
Forward Voltage @ Test | 2.1V |
Luminous Intensity @ Test | 7.1cd |
Power Dissipation Pd | 560mW |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
Forward Current If | 200mA |
Forward Voltage | 2.1V |
Forward Voltage VF Max | 2.65V |
LED Mounting | SMD |
LED Type | Standard |
Lens Colour | Clear |
Lens Shape | Round with Flat Top |
Luminous Intensity Max | 7100mcd |
Luminous Intensity Min | 2800mcd |
No. of Pins | 6Pins |
Operating Temperature Max | 110°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +110°C |
Opto Case Style | SMD-6 J-Lead Exposed Pad |
Peak Pulse Current Ippm | 1A |
Peak Wavelength | 632nm |
Power @ Test | 0.3W |
Voltage Vf Min | 1.9V |
Voltage Vf Typ | 2.1V |
Where can I find additional details, specifications and documents for a LRG6SP-CADB-1-1?
Additional datasheets, footprints and schematics for LRG6SP-CADB-1-1 are listed on our Part Details page. You can also find images and similar parts to LRG6SP-CADB-1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRG6SP-CADB-1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRG6SP-CADB-1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRG6SP-CADB-1-1 fall under?
The LRG6SP-CADB-1-1 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LRG6SP-CADB-1-1 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRG6SP-CADB-1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LRG6SP-CADB-1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRG6SP-CADB-1-1 have stock available?
There is no stock from authorised distributors for LRG6SP-CADB-1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRG6SP-CADB-1-1 often in real-time on the comparison pages.
What if I can't find stock of LRG6SP-CADB-1-1?
You can fill out our help required form which you can use to request a quote for LRG6SP-CADB-1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.