Status: | Unknown |
---|---|
Series: | LRF3W Series |
RoHS: | Unknown |
Resistance | 0.1ohm |
---|---|
Product Range | LRF3W Series |
Resistor Case Style | 1225 [3064 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 3.175mm |
External Length / Height | 0.813mm |
External Width | 6.35mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 1800 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating | 50V |
Voltage Rating V DC | 50V |
CURRENT SENSE RES, 0R1, 5%, 3 W, 1225 | element14 |
Smd Current Sense Resistors, Aec-Q200 Lrf3W Series, 0.1 Ohm, 3 W, 5%, 1225 [3064 Metric] Rohs Compliant: Yes |Tt Electronics/welwyn LRF3W-R10JW | Newark Electronics |
LRF Series 1225 0.1 Ohm 3 W ▒5 % ▒100 ppm/░C Current Sense Flat Chip Resistor | Future Electronics |
.1 OHM 5% 3W | TTI Europe |
Where can I find additional details, specifications and documents for a LRF3W-R10JW?
Additional datasheets, footprints and schematics for LRF3W-R10JW are listed on our Part Details page. You can also find images and similar parts to LRF3W-R10JW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRF3W-R10JW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRF3W-R10JW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRF3W-R10JW fall under?
The LRF3W-R10JW is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRF3W-R10JW when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRF3W-R10JW you can contact the distributor directly for product support, shipping queries etc.
Is the LRF3W-R10JW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRF3W-R10JW have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for LRF3W-R10JW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRF3W-R10JW often in real-time on the comparison pages.
What if I can't find stock of LRF3W-R10JW?
You can fill out our help required form which you can use to request a quote for LRF3W-R10JW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.