Status: | Unknown |
---|---|
Series: | LRF Series |
RoHS: | Unknown |
Resistance | 0.02ohm |
---|---|
Product Range | LRF Series |
Resistor Case Style | 1225 [3264 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 550ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Smd Current Sense Resistors, Aec-Q200 Lrf3W Series, 0.02 Ohm, 3 W, 5%, 1225 [3064 Metric] Rohs Compliant: Yes |Tt Electronics/welwyn LRF3W-R02JW | Newark Electronics |
CURRENT SENSE RES, 0R02, 5%, 3 W, 1225 | element14 |
.02 OHM 5% 3W | TTI Europe |
Where can I find additional details, specifications and documents for a LRF3W-R02JW?
Additional datasheets, footprints and schematics for LRF3W-R02JW are listed on our Part Details page. You can also find images and similar parts to LRF3W-R02JW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRF3W-R02JW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRF3W-R02JW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRF3W-R02JW fall under?
The LRF3W-R02JW is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRF3W-R02JW when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRF3W-R02JW you can contact the distributor directly for product support, shipping queries etc.
Is the LRF3W-R02JW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRF3W-R02JW have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for LRF3W-R02JW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRF3W-R02JW often in real-time on the comparison pages.
What if I can't find stock of LRF3W-R02JW?
You can fill out our help required form which you can use to request a quote for LRF3W-R02JW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.