Status: | Unknown |
---|---|
Series: | LRF Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 0.01ohm |
Product Range | LRF Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 3.25mm |
External Length / Height | 0.8mm |
External Width | 6.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reel Quantity | 3000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
.01 OHM 1% 2W | TTI Europe |
Res, Thick Film, 0R01, 1%, 2W, 2512 | Newark Electronics |
RES, 0R01, 1%, 2W, 2512, THICK FILM | element14 |
Current Sense Resistors - SMD 2512 10 mOhms 1% Flip Chip | Future Electronics |
Where can I find additional details, specifications and documents for a LRF2512-R01FW?
Additional datasheets, footprints and schematics for LRF2512-R01FW are listed on our Part Details page. You can also find images and similar parts to LRF2512-R01FW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRF2512-R01FW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRF2512-R01FW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRF2512-R01FW fall under?
The LRF2512-R01FW is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRF2512-R01FW when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRF2512-R01FW you can contact the distributor directly for product support, shipping queries etc.
Is the LRF2512-R01FW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRF2512-R01FW have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LRF2512-R01FW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRF2512-R01FW often in real-time on the comparison pages.
What if I can't find stock of LRF2512-R01FW?
You can fill out our help required form which you can use to request a quote for LRF2512-R01FW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.