Status: | Unknown |
---|---|
Series: | LRF Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 0.003ohm |
Product Range | LRF Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1.5W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 6.5mm |
External Length / Height | 0.8mm |
External Width | 3.25mm |
Full Power Rating Temperature | 90°C |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pack Quantity | 1 |
Reel Quantity | 1800 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.003 Ohm, 1.5 W, 5%, 200 V Rohs Compliant: Yes |Tt Electronics/welwyn LRF2512-R003JI | Newark Electronics |
RES, 0R003, 5%, 1.5W, 2512, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a LRF2512-R003JI?
Additional datasheets, footprints and schematics for LRF2512-R003JI are listed on our Part Details page. You can also find images and similar parts to LRF2512-R003JI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRF2512-R003JI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRF2512-R003JI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRF2512-R003JI fall under?
The LRF2512-R003JI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRF2512-R003JI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRF2512-R003JI you can contact the distributor directly for product support, shipping queries etc.
Is the LRF2512-R003JI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRF2512-R003JI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LRF2512-R003JI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRF2512-R003JI often in real-time on the comparison pages.
What if I can't find stock of LRF2512-R003JI?
You can fill out our help required form which you can use to request a quote for LRF2512-R003JI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.