Status: | Unknown |
---|---|
Series: | LRF Series |
RoHS: | Unknown |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 0.005ohm |
Product Range | LRF Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 2.64mm |
External Length / Height | 0.8mm |
External Width | 5.23mm |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reel Quantity | 3000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
.005 OHM 5% 1W | TTI Europe |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.005 Ohm, 1 W, 5%, 200 V Rohs Compliant: Yes |Tt Electronics/welwyn LRF2010-R005JW | Newark Electronics |
RES, 0R005, 5%, 1W, 2010, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a LRF2010-R005JW?
Additional datasheets, footprints and schematics for LRF2010-R005JW are listed on our Part Details page. You can also find images and similar parts to LRF2010-R005JW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRF2010-R005JW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRF2010-R005JW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRF2010-R005JW fall under?
The LRF2010-R005JW is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRF2010-R005JW when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRF2010-R005JW you can contact the distributor directly for product support, shipping queries etc.
Is the LRF2010-R005JW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRF2010-R005JW have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for LRF2010-R005JW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRF2010-R005JW often in real-time on the comparison pages.
What if I can't find stock of LRF2010-R005JW?
You can fill out our help required form which you can use to request a quote for LRF2010-R005JW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.