Status: | Unknown |
---|---|
Series: | LRF Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 0.02ohm |
Product Range | LRF Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.02 Ohm, 500 Mw, 1%, 200 V Rohs Compliant: Yes |Tt Electronics/welwyn LRF1206-R020FW | Newark Electronics |
RES, 0R02, 1%, 0.5W, 1206, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a LRF1206-R020FW?
Additional datasheets, footprints and schematics for LRF1206-R020FW are listed on our Part Details page. You can also find images and similar parts to LRF1206-R020FW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRF1206-R020FW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRF1206-R020FW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRF1206-R020FW fall under?
The LRF1206-R020FW is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRF1206-R020FW when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRF1206-R020FW you can contact the distributor directly for product support, shipping queries etc.
Is the LRF1206-R020FW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRF1206-R020FW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LRF1206-R020FW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRF1206-R020FW often in real-time on the comparison pages.
What if I can't find stock of LRF1206-R020FW?
You can fill out our help required form which you can use to request a quote for LRF1206-R020FW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.