Status: | Unknown |
---|---|
Series: | LRC Series |
RoHS: | Unknown |
Resistance | 0.04ohm |
---|---|
Power Rating | 2W |
Resistor Case Style | 2512 ^6432 Metric] |
Resistance Tolerance | 1% |
Product Range | LRC Series |
Packaging | Cut Tape |
Resistor Element Type | Thick Film |
Resistor | RS Americas |
Current Sense Resistor, 0.04 Ohm, 2W, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a LRC-LR2512LF-01-R040-F?
Additional datasheets, footprints and schematics for LRC-LR2512LF-01-R040-F are listed on our Part Details page. You can also find images and similar parts to LRC-LR2512LF-01-R040-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRC-LR2512LF-01-R040-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRC-LR2512LF-01-R040-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRC-LR2512LF-01-R040-F fall under?
The LRC-LR2512LF-01-R040-F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRC-LR2512LF-01-R040-F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRC-LR2512LF-01-R040-F you can contact the distributor directly for product support, shipping queries etc.
Is the LRC-LR2512LF-01-R040-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRC-LR2512LF-01-R040-F have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for LRC-LR2512LF-01-R040-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRC-LR2512LF-01-R040-F often in real-time on the comparison pages.
What if I can't find stock of LRC-LR2512LF-01-R040-F?
You can fill out our help required form which you can use to request a quote for LRC-LR2512LF-01-R040-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.