Status: | Unknown |
---|---|
Series: | LRC Series |
RoHS: | Compliant |
Resistance | 0.05ohm |
---|---|
Product Range | LRC Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Type | Thick Film |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Current Sense Resistor, 0.05 Ohm, 500Mw, 1% | Newark Electronics |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a LRC-LR1206LF-01-R050-F?
Additional datasheets, footprints and schematics for LRC-LR1206LF-01-R050-F are listed on our Part Details page. You can also find images and similar parts to LRC-LR1206LF-01-R050-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRC-LR1206LF-01-R050-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRC-LR1206LF-01-R050-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRC-LR1206LF-01-R050-F fall under?
The LRC-LR1206LF-01-R050-F is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to LRC-LR1206LF-01-R050-F when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRC-LR1206LF-01-R050-F you can contact the distributor directly for product support, shipping queries etc.
Is the LRC-LR1206LF-01-R050-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LRC-LR1206LF-01-R050-F have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for LRC-LR1206LF-01-R050-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRC-LR1206LF-01-R050-F often in real-time on the comparison pages.
What if I can't find stock of LRC-LR1206LF-01-R050-F?
You can fill out our help required form which you can use to request a quote for LRC-LR1206LF-01-R050-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.