Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, Spst, 10A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 10A, 250V, BLACK | element14 |
Switch, Rocker, SPST, ON-OFF, Concave, Non-Illuminated, Black, I/O Legend,12A,125VAC, QC | ZF Electronics LRA22H2FBBNN | RS Americas |
LR Series 10 A SPST On-Off Panel Mount Quick Connect Rocker Switch | Future Electronics |
Rocker Switches SPST ON-OFF BLK 10A O - | Sager |
Where can I find additional details, specifications and documents for a LRA22H2FBBNN?
Additional datasheets, footprints and schematics for LRA22H2FBBNN are listed on our Part Details page. You can also find images and similar parts to LRA22H2FBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRA22H2FBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRA22H2FBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRA22H2FBBNN fall under?
The LRA22H2FBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LRA22H2FBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRA22H2FBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the LRA22H2FBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRA22H2FBBNN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for LRA22H2FBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRA22H2FBBNN often in real-time on the comparison pages.
What if I can't find stock of LRA22H2FBBNN?
You can fill out our help required form which you can use to request a quote for LRA22H2FBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.