Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Green |
Product Range | LR Series |
Contact Current AC Max | 10A |
RoHS Compliant | Yes |
Rocker Switches SPST ON-OFF GRN 10A ILLUMINATED BLANK | Sager |
Rocker Switch, Spst, 10A, 125Vac, Green | Newark Electronics |
Rocker Switch | RS Americas |
Where can I find additional details, specifications and documents for a LRA22H2BBGLN?
Additional datasheets, footprints and schematics for LRA22H2BBGLN are listed on our Part Details page. You can also find images and similar parts to LRA22H2BBGLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRA22H2BBGLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRA22H2BBGLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRA22H2BBGLN fall under?
The LRA22H2BBGLN is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to LRA22H2BBGLN when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRA22H2BBGLN you can contact the distributor directly for product support, shipping queries etc.
Is the LRA22H2BBGLN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LRA22H2BBGLN have stock available?
Authorised distributors including Sager, Newark Electronics and RS Americas have stock available or on a lead time for LRA22H2BBGLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRA22H2BBGLN often in real-time on the comparison pages.
What if I can't find stock of LRA22H2BBGLN?
You can fill out our help required form which you can use to request a quote for LRA22H2BBGLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.