Status: | Unknown |
---|---|
Series: | TeSys LR9D Series |
RoHS: | Unknown |
Overload Adjustment Current Min | 1.6A |
---|---|
Overload Adjustment Current Max | 8A |
Coil Voltage AC Max | - |
Coil Voltage DC Max | - |
Product Range | TeSys LR9D Series |
SVHC | No SVHC (15-Jan-2018) |
Solid State Overload Relay, 1.6-8A, Class 5-31, TeSys LR9 Series | Schneider Electric LR9D08 | RS Americas |
ELECTRONIC OLR 1.6-8.0 A | RS |
Over Load Relay | Amar Radio Corporation |
Thermal Overload Relay, 1.6-8A | Newark Electronics |
THERMAL OVERLOAD RELAY, 1.6-8A | element14 |
Where can I find additional details, specifications and documents for a LR9D08?
Additional datasheets, footprints and schematics for LR9D08 are listed on our Part Details page. You can also find images and similar parts to LR9D08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR9D08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR9D08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR9D08 fall under?
The LR9D08 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to LR9D08 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR9D08 you can contact the distributor directly for product support, shipping queries etc.
Is the LR9D08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR9D08 have stock available?
Authorised distributors including RS Americas, RS, Amar Radio Corporation, Newark Electronics and element14 have stock available or on a lead time for LR9D08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR9D08 often in real-time on the comparison pages.
What if I can't find stock of LR9D08?
You can fill out our help required form which you can use to request a quote for LR9D08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.