Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Supply Voltage VDC | 24V |
---|---|
Tones | Multiple |
Sound Level SPL | 90dB |
IP / NEMA Rating | IP65, NEMA 4X, NEMA 13 |
Product Range | LR Series |
External Depth | 63.5mm |
RoHS Compliant | Yes |
Patlite Buzzer Module 24V LR7 Base Mount Connector | Distrelec |
Signaller: sound | Transfer Multisort Elektronik |
LED Signal Tower Buzzer Unit, Black | RS |
70mm, 24VDC, Buzzer Unit, Black | Patlite LR7-BK | RS Americas |
Buzzer Unit, Towerlight, 70Mm, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a LR7-BK?
Additional datasheets, footprints and schematics for LR7-BK are listed on our Part Details page. You can also find images and similar parts to LR7-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR7-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR7-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR7-BK fall under?
The LR7-BK is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to LR7-BK when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR7-BK you can contact the distributor directly for product support, shipping queries etc.
Is the LR7-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR7-BK have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, RS Americas and Newark Electronics have stock available or on a lead time for LR7-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR7-BK often in real-time on the comparison pages.
What if I can't find stock of LR7-BK?
You can fill out our help required form which you can use to request a quote for LR7-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.